TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters SCS120PW24

Description
Win Source Part Number: 996406-SCS120PW24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: SCS120PW (120W) Type: Open Frame Features: Adjustable Output, PFC Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 120W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 60°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.27" H (127.0mm x 76.2mm x 32.3mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 5 A Mfr: TDK-Lambda Americas Inc Other Names: 285-1578,SCS120PW-24 Base Product Number: SCS120 Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 996406-SCS120PW24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: SCS120PW (120W) Type: Open Frame Features: Adjustable Output, PFC Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 120W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 60°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.27" H (127.0mm x 76.2mm x 32.3mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 5 A Mfr: TDK-Lambda Americas Inc Other Names: 285-1578,SCS120PW-24 Base Product Number: SCS120 Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 996406-SCS120PW24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
996406-SCS120PW24
Power Supplies - External/Internal (Off-Board) - AC DC Converters 996406-SCS120PW24
Win Source Part Number: 996406-SCS120PW24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: SCS120PW (120W) Type: Open Frame Features: Adjustable Output, PFC Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 120W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 60°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.27" H (127.0mm x 76.2mm x 32.3mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 5 A Mfr: TDK-Lambda Americas Inc Other Names: 285-1578,SCS120PW-24 Base Product Number: SCS120 Approval Agency: CE

Win Source Part Number: 996406-SCS120PW24
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: SCS120PW (120W)
Type: Open Frame
Features: Adjustable Output, PFC
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 120W
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 85%
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 60°C (With Derating)
Dimension: 5.00" L x 3.00" W x 1.27" H (127.0mm x 76.2mm x 32.3mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 5 A
Mfr: TDK-Lambda Americas Inc
Other Names: 285-1578,SCS120PW-24
Base Product Number: SCS120
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 996406-SCS120PW24
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13842N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Specs
Package Type Other; 48-WFBGA, CSPBGA
Output Power 30 watts
View Details