The S14K320 is a leaded metal oxide varistor from the B722* Standard series, designed for transient voltage suppression in electronic circuits. It features a round varistor element with epoxy resin coating rated flame-retardant to UL94V-0 and tinned wire terminals. The device has a maximum RMS voltage rating of 320 V and a DC voltage rating of 420 V. It can handle a maximum surge current of 4500 A for an 8/20 μs pulse and a nominal discharge current of 3000 A. The maximum energy absorption is 84 J for a single 2 ms pulse, with a maximum power dissipation of 0.6 W. It operates reliably at ambient temperatures up to 105 °C and complies with IEC60068-1 climatic category 40/105/56, IEC61051, UL, CSA, VDE, and CQC standards. The physical dimensions and lead spacing are not specified in the provided data.
VARISTOR 510V 4.5KA DISC 14MM Product overview: S14K320 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 510V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S14K320 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S14K320 |
| Product Name | 510V Circuit Protection Fuse |
| Mounting | Through Hole |