SIOV metal oxide varistor with a 95 V RMS voltage rating, 2500 A peak surge current capability, and 15.0 J energy absorption per pulse, housed in a disc-shaped epoxy-coated package with tinned wire leads and a diameter of 10 mm. It operates at ambient temperatures from -40 °C to +105 °C, meets IEC60068-1 climatic category 40/105/56, and is certified to UL, CSA, VDE, IEC, and CQC standards. The device has a maximum continuous power dissipation of 0.4 W and an insulation resistance of at least 100 MΩ.
VARISTOR 150V 2.5KA DISC 10MM Product overview: S10K95 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 150V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S10K95 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S10K95 |
| Product Name | 150V Circuit Protection Fuse |
| Mounting | Through Hole |