S10K420E2 is a leaded metal oxide varistor from the B722* Advanced series, designed for surge protection in electrical circuits. It features an epoxy resin coating compliant with UL94V-0, tinned wire terminals, and operates within a temperature range of -40 to +105°C. The device has a maximum RMS voltage rating of 420 V, a DC voltage of 560 V, and can handle a maximum surge current of 3500 A (8/20 µs). It supports up to 67 J of energy absorption per pulse and has a maximum power dissipation of 0.4 W. The varistor meets UL, CSA, VDE, IEC, and CQC safety approvals. The part uses a round disc construction with axial leads.
VARISTOR 680V 3.5KA DISC 10MM Product overview: S10K420E2 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 680V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S10K420E2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S10K420E2 |
| Product Name | 680V Circuit Protection Fuse |
| Mounting | Through Hole |