The S10K230 is a leaded metal oxide varistor in the EPCOS B722* Standard series, designed for circuit protection against voltage transients. It features a round varistore element with epoxy resin coating flame-retardant to UL94V-0 and tinned wire terminals. The device has a maximum RMS voltage rating of 230 V, a DC voltage of 300 V, and a peak surge current capability of 2500 A (8/20 µs). It supports a nominal discharge current of 150 A per UL1449, 4th edition, and can dissipate up to 36.0 J in a single impulse. The varistor operates reliably from -40 °C to +105 °C with a storage temperature range of -40 °C to +125 °C. It meets IEC60068-1 climatic category 40/105/56, IEC61051 electrical strength of 2.5 kV RMS, and insulation resistance of 100 MΩ. The part is available in bulk or taped configurations. The package dimensions are not specified.
VARISTOR 360V 2.5KA DISC 10MM Product overview: S10K230 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 360V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S10K230 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S10K230 |
| Product Name | 360V Circuit Protection Fuse |
| Mounting | Through Hole |