The S10K115 is a leaded metal oxide varistor in the EPCOS B722* Standard series, designed for circuit protection against voltage surges. It features an epoxy resin coating flame-retardant to UL94V-0 and tinned wire terminals. The device has a maximum RMS voltage rating of 115 V, a DC voltage of 150 V, a maximum surge current of 2500 A (8/20 µs), and a nominal discharge current of 150 A per UL1449, 4th edition. It can withstand a single surge energy of 18.0 J and has a maximum power dissipation of 0.4 W at 105 °C. The climatic category is IEC60068-1 40/105/56, with an operating temperature range of -40 to +105 °C. Approvals include UL, CSA, VDE, CQC, and IEC. The varistor has a disc diameter of 10 mm and is supplied in bulk or on request in tape-and-reel or ammopack configurations.
VARISTOR 180V 2.5KA DISC 10MM Product overview: S10K115 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 180V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S10K115 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S10K115 |
| Product Name | 180V Circuit Protection Fuse |
| Mounting | Through Hole |