The S10K11 is a leaded metal oxide varistor in the B722* Standard series, designed for surge protection in electronic circuits. It features a round varistor element with epoxy resin coating rated flame-retardant to UL94V-0 and tinned wire terminals. The device has a maximum RMS voltage rating of 11 V, a DC voltage rating of 14 V, and a nominal discharge current of 50 A (8/20 µs). It supports a maximum surge current of 500 A (1 time, 8/20 µs) and absorbs up to 1.7 J of energy. The operating temperature range is -40 °C to +105 °C, with a storage temperature range of -40 °C to +125 °C. It meets IEC 60068-1 climatic category 40/105/56 and carries UL, CSA, VDE, CQC, and IEC approvals. The case diameter for S10* types is 10 mm. Packaging is available in bulk or on request in tape and reel or Ammo pack.
VARISTOR 18V 500A DISC 10MM Product overview: S10K11 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 18V, 500A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S10K11 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S10K11 |
| Product Name | 18V 500A Circuit Protection Fuse |
| Mounting | Through Hole |