S07K95 is a leaded metal oxide varistor in the B722* Standard series, designed for circuit protection against voltage surges. It features an epoxy resin coating flame-retardant to UL94V-0 and tinned wire terminals. The varistor has a rated AC voltage of 95 V RMS, a DC voltage of 125 V, a maximum surge current of 1200 A (8/20 µs), and a nominal discharge current of 500 A (8/20 µs). It dissipates up to 0.25 W continuous power and absorbs 7.6 J of energy per pulse. The operating temperature range is -40 °C to +105 °C, with a storage temperature range of -40 °C to +125 °C. It meets IEC60068-1 climatic category 40/105/56 and carries UL, CSA, VDE, and IEC certifications. The component is a disc-shaped device with a 7 mm diameter and is supplied in bulk or on request in tape form.
VARISTOR 150V 1.2KA DISC 7MM Product overview: S07K95 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 150V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S07K95 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S07K95 |
| Product Name | 150V Circuit Protection Fuse |
| Mounting | Through Hole |