The S05K20 is a leaded metal oxide varistor in the B722* Standard series, designed for circuit protection against voltage surges. It features an epoxy resin coating flame-retardant to UL94V-0, tin-plated wire leads, and a disc-shaped varistor element. The part is rated for 20 V RMS operating voltage, 26 V DC, 100 A nominal discharge current (In), and 50 A maximum surge current (8/20 µs). It handles up to 0.6 J of energy per pulse and has a maximum power dissipation of 0.01 W. The device operates from -40 °C to +105 °C and meets IEC 60068-1 climatic category 40/105/56, with electrical strength of 2.5 kV RMS and insulation resistance of 100 MΩ. Approvals include UL, CSA, VDE, CQC, and IEC. The case size is not explicitly stated, but the S05 type implies a 5 mm diameter disc. It is supplied in bulk by default, with taped versions available on request.
VARISTOR 33V 100A DISC 5MM Product overview: S05K20 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 33V, 100A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S05K20 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S05K20 |
| Product Name | 33V 100A Circuit Protection Fuse |
| Mounting | Through Hole |