The RWS600B-5/FO is a 600W single-output AC-DC power supply providing a 5V output with options for DC Good and parallel operation. It operates from an input voltage range of 85 to 265Vac and achieves 74% efficiency at 115Vac and 77.5% at 230Vac. The unit has a maximum output ripple of 120mV and complies with IEC62368-1 and FCC Class B EMI standards. It is enclosed in a metal case measuring 190 x 120 x 61mm and has a convection-cooled, fanless design. The power supply features overcurrent and overvoltage protection, a 7-year warranty in the Americas and EMEA regions, a 20ms typical hold-up time, and is rated for operation from -20°C to +70°C with derating above 50°C. Weight is 1600g.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:5V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RWS600B-5/FO | 62X6267 |
| Product Name | AC-DC Power Supplies | Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime SEMI F47 | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |