The RWS600B-36/R is a 600W single-output AC-DC power supply with a 36V output, designed for industrial applications. It features remote on/off control and is certified to IEC62368-1 with UL508. The unit operates from an input range of 85-265Vac and achieves 85% efficiency at 115Vac and 88.5% at 230Vac. Output ripple and noise is rated at 200mV. It measures 190 x 120 x 61mm and weighs 1600g, with convection cooling and a metal case. The device meets Class B conducted and radiated EMI standards per EN55011/EN55032-B and FCC Class B, and supports an operating temperature range of -20°C to +70°C with derating above 50°C. It includes overcurrent and overvoltage protection, a 7-year warranty, and is designed for mounting with DIN rail options.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | RWS600B-36/R |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | 10 Year e-cap Lifetime SEMI F47 |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |