The RWS600B-24/R is a 600W single-output AC-DC power supply with a 24V output, mounting in a metal case measuring 190 x 120 x 61 mm. It operates from 85 to 265Vac input, delivers 25A at 24V, and meets IEC62368-1 safety standards with UL508 certification. It includes a remote on/off control feature, complies with EN55011/EN55032-B and FCC Class B EMI limits, and operates from -20°C to +70°C with convection cooling. Efficiency is 85% at 115Vac and 88.5% at 230Vac, with a 7-year warranty in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | RWS600B-24/R |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | 10 Year e-cap Lifetime SEMI F47 |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.107.1-01 UL508 |