The RWS600B-24 is a 600W single-output AC-DC power supply providing a 24V output with a voltage adjustment range of 21.6 to 27.6V and a maximum output ripple of 150mV. It operates from an input voltage range of 85 to 265Vac, with an efficiency of 85% at 115Vac and 88.5% at 230Vac. The unit is certified to IEC62368-1 and carries UL508 certification. It measures 190 x 120 x 61mm and has a metal case, with convection cooling. Features include overcurrent and overvoltage protection, a 7-year warranty in the Americas and EMEA, and compliance with EN55011/EN55032-B and FCC Class B EMI standards. The /CO2 option indicates double-sided board coating.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:24V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RWS600B-24/CO2 | 62X6256 |
| Product Name | AC-DC Power Supplies | Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime SEMI F47 | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.107.1-01 UL508 | RoHS Compliant |