The RWS600B-15/R is a 600W single-output AC-DC power supply with a 15V output, featuring remote on/off control as indicated by the "/R" option. It operates from an input range of 85-265 Vac and delivers 600W at up to 12.5A, with a maximum output ripple and noise of 150 mV. The unit meets IEC62368-1 safety standards and Class B EMI limits per EN55011/EN55032-B, FCC Class B, and VCCI-B. It has a metal case measuring 190 x 120 x 61 mm, operates from -20°C to +70°C, and is convection cooled. Efficiency is 82% at 115 Vac and 84.5% at 230 Vac. The part includes options for DC Good and parallel operation, though these are not active in this configuration. A 7-year warranty applies in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | RWS600B-15/R |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | 10 Year e-cap Lifetime SEMI F47 |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |