TDK-Lambda Americas Inc. AC-DC Power Supplies RWS600B-12/R

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWS600B-12/R is a 600W single-output AC-DC power supply with a 12V output, featuring a remote on/off control option. It operates from an input voltage range of 85 to 265Vac and meets Class B EMI standards per EN55011/EN55032-B, FCC Class B, and VCCI-B. Efficiency is 82% at 115Vac and 84.5% at 230Vac, with a ripple and noise level of 150mV. The unit has a metal case measuring 190 x 120 x 61mm and weighs 1600g. It is certified to IEC62368-1 and features overcurrent and overvoltage protection, a 7-year warranty in the Americas and EMEA regions, and operates from -20°C to +70°C with convection cooling. Parallel operation and DC Good features are not included with this option.

Datasheet Summary
Powered by GS/AI

The RWS600B-12/R is a 600W single-output AC-DC power supply with a 12V output, featuring a remote on/off control option. It operates from an input voltage range of 85 to 265Vac and meets Class B EMI standards per EN55011/EN55032-B, FCC Class B, and VCCI-B. Efficiency is 82% at 115Vac and 84.5% at 230Vac, with a ripple and noise level of 150mV. The unit has a metal case measuring 190 x 120 x 61mm and weighs 1600g. It is certified to IEC62368-1 and features overcurrent and overvoltage protection, a 7-year warranty in the Americas and EMEA regions, and operates from -20°C to +70°C with convection cooling. Parallel operation and DC Good features are not included with this option.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - RWS600B-12/R - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
RWS600B-12/R
AC-DC Power Supplies RWS600B-12/R
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number RWS600B-12/R
Product Name AC-DC Power Supplies
Type DC Power Supply
Technology Switching Power Supply
Features 10 Year e-cap Lifetime SEMI F47
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 152A-5KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 152A-40KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 202A-5KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUS60M-18 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers