The RWS600B-12/CO2 is a 600W single-output AC-DC power supply in the RWS50B to RWS600B series, designed for industrial applications requiring reliable power conversion. It provides a 12V output with a voltage range of 10.8 to 13.8V and a maximum current of 50A. The unit operates from an input voltage range of 85 to 265Vac, with typical efficiencies of 82% at 115Vac and 84.5% at 230Vac, and meets Class B EMI standards per EN55011/EN55032-B, FCC Class B, and VCCI-B. It complies with IEC62368-1 safety certification and features double-sided board coating (CO2). The power supply measures 190 x 120 x 61 mm, weighs 1600 g, and operates from -20°C to +70°C with convection cooling. It includes overcurrent and overvoltage protection, and has a 7-year warranty in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RWS600B-12/CO2 | 62X6249 |
| Product Name | AC-DC Power Supplies | Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime SEMI F47 | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |