The AC-DC Converter, part number 79X0868, is a single output power supply with an output voltage of 5V and a maximum output current of 10A, providing a total output power of 50W. It operates with a wide AC input voltage range of 85 to 265VAC, and can withstand up to 300VAC for short durations. The unit features a compact design and is enclosed for safety. It includes overcurrent and overvoltage protection, ensuring reliable operation. The operating temperature range is from -10°C to +70°C, with a hold-up time of 20ms at full load. The converter is compliant with various safety standards, including UL508 and CE Mark, making it suitable for industrial applications. Additionally, it has a seven-year warranty, indicating a commitment to quality and durability.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, 1 O/P, 5V, 10A, 50W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RWS50B-5/CO2 | 79X0868 |
| Product Name | AC-DC Power Supplies | Ac-Dc Converter, 1 O/p, 5V, 10A, 50W; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime SEMI F47 | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.107.1-01 UL508 | RoHS Compliant |