The RWS300B-36/R is a 300W single-output AC-DC power supply with a 36V output, featuring a remote on/off control option. It operates from an input range of 85-265 Vac at 47-63 Hz, with efficiency of 85% at 115 Vac and 88% at 230 Vac. The unit has a ripple and noise of 200 mV, conforms to IEC62368-1 and UL508 safety standards, and meets Class B EMI limits per EN55011/EN55032 and FCC. It measures 170 x 102 x 41 mm, weighs 900 g, and operates from -20°C to +70°C with convection cooling. Derating to 50% load at 70°C begins above 50°C. It supports a 7-year warranty in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:302.4W; Output Voltage - Output 1:36V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RWS300B-36/R | 62X6244 |
| Product Name | AC-DC Power Supplies | Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime SEMI F47 | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.107.1-01 UL508 | RoHS Compliant |