Manufacturer: TDK-Lambda Americas Inc
Category: Power Supplies - External/Internal (Off-Board) AC DC Converters
Series: RWS-B (300W)
Package: Bulk
Product Status: Active
Type: Enclosed
Number of Outputs: 1
Voltage - Input: 85 ~ 265 VAC
Operating Temperature: -20°C ~ 70°C (With Derating)
Features: Adjustable Output, DC Input Capable, Universal Input
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Power Supplies - External/Internal (Off-Board) AC DC Converters |
| Package Type | Other; Bulk |