The RWS150B-48 is a 150W single-output AC-DC power supply with a 48V output, designed for industrial applications. It operates from 85-265Vac, with efficiency of 86.5% at 115Vac and 89.5% at 230Vac. The unit has a metal enclosure measuring 128 x 94 x 41 mm and uses convection cooling. Output ripple and noise is 200mV. It complies with IEC62368-1 and Class B EMI standards per EN55011/EN55032 and FCC. A double-sided board coating (/CO2) provides environmental protection. Overcurrent and overvoltage protection are included, with no minimum load required. The product carries a 7-year warranty in the Americas and EMEA, operates from -20°C to +70°C, and derates linearly above 40°C to 50% load at 70°C. Weight is 480g.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:158.4W; Output Voltage - Output 1:48V; Output Current - Output 1:3.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RWS150B-48/CO2 | 62X6233 |
| Product Name | AC-DC Power Supplies | Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime SEMI F47 | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |