TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) AC DC Converters RWS150B-12

Description
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: RWS-B (150W) Package: Bulk Product Status: Active Type: Enclosed Operating Temperature: -20°C ~ 70°C (With Derating) Features: Adjustable Output, DC Input Capable, Universal Input Mounting Type: Chassis Mount Size / Dimension: 5.04" L x 3.70" W x 1.61" H (128.0mm x 94.0mm x 41.0mm)
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: RWS-B (150W) Package: Bulk Product Status: Active Type: Enclosed Operating Temperature: -20°C ~ 70°C (With Derating) Features: Adjustable Output, DC Input Capable, Universal Input Mounting Type: Chassis Mount Size / Dimension: 5.04" L x 3.70" W x 1.61" H (128.0mm x 94.0mm x 41.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) AC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) AC DC Converters
Power Supplies - External/Internal (Off-Board) AC DC Converters
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: RWS-B (150W) Package: Bulk Product Status: Active Type: Enclosed Operating Temperature: -20°C ~ 70°C (With Derating) Features: Adjustable Output, DC Input Capable, Universal Input Mounting Type: Chassis Mount Size / Dimension: 5.04" L x 3.70" W x 1.61" H (128.0mm x 94.0mm x 41.0mm)

Manufacturer: TDK-Lambda Americas Inc
Category: Power Supplies - External/Internal (Off-Board) AC DC Converters
Series: RWS-B (150W)
Package: Bulk
Product Status: Active
Type: Enclosed
Operating Temperature: -20°C ~ 70°C (With Derating)
Features: Adjustable Output, DC Input Capable, Universal Input
Mounting Type: Chassis Mount
Size / Dimension: 5.04" L x 3.70" W x 1.61" H (128.0mm x 94.0mm x 41.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Power Supplies - External/Internal (Off-Board) AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3AR1080JG - ICE3AR1080JG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 30 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA6B22N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details