The RWS1500B-15/R is a 1500W single-output AC-DC power supply with a 15V output voltage range of 12.8 to 18.0V and a maximum current of 100A, designed for general-purpose applications. It accepts a wide input voltage range of 85 to 265Vac and meets IEC62368-1 and EN62477-1 (OVC III) safety certifications, with compliance to EN55011/EN55032-B, FCC Class B, and VCCI-B EMI standards. The unit features remote on/off control, a screw terminal block for input and output connections, and forced air cooling. It measures 127 x 63 x 261 mm and weighs 3000 g. The power supply operates from -20 to +60°C with derating above 50°C, supports parallel operation, and includes a green LED indicator for DC OK status. It carries a 7-year warranty in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 15V, 100A; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:15V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RWS1500B-15/R | 24AC6393 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 15V, 100A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime SEMI F47 | |
| Operating Temperature | -20 to 60 C (-4 to 140 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |