Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118290-RWS100B24
Length: 108 mm
Approvals: CE
Height: 39.116 mm
Weight: 400.000006 g
Power Rating: 108 W
Isolation Voltage: 3 kV
Number of Outputs: 1
Output Current: 4.5 A
Voltage - Output 1: 24 V
Efficiency: 87 %
Output Power: 108 W
Output Voltage: 24 V
Width: 94 mm
Categories: Off-Board Modules
Case / Package: 508
Max Input Voltage: 265 V
Alternative Parts (Cross-Reference): RWS-100B-24; RWS100B-24;
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Depth: 94 mm
Lead Free: Lead Free
Mount: Chassis Mount, Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Schedule B: 8504409520
REACH SVHC: Unknown
Max Current Rating: 1.3 A
Max Power Dissipation: 108 W
Max Output Current: 4.5 A
Min Input Voltage: 85 V
Max Operating Temperature: 70 °C
Current - Output 1: 4.5 A
Max Output Power: 108 W
Nominal Output Voltage: 24 V
Min Input Voltage (AC): 85 V
Max Input Voltage (AC): 265 V
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1118290-RWS100B24 |
| Product Name | Off - Board Modules - RWS100B24 |
| Package Type | Other; 508 |