The RWS100B-5 is a 100W single-output AC-DC power supply with a 5V output, designed for industrial control equipment and general-purpose applications. It features a metal case measuring 108 x 94 x 39 mm and operates from 85-265Vac input with efficiency of 77.5% at 115Vac and 79% at 230Vac. The unit meets IEC62368-1 safety standards and is UL508 certified, with Class B conducted and radiated EMI compliance per EN55011/EN55032 and FCC. It supports convection cooling, has a 7-year warranty in the Americas and EMEA, and includes double-sided board coating (CO2 option). Ripple and noise are limited to 120mV, with input inrush current of 30A at 200Vac and leakage current under 750µA. No remote control, parallel operation, or remote sense options are available on this model.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed, Conformal Coated AC DC Converters 1 Output 5V 14A 85 ~ 265 VAC Input
Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:70W; Output Voltage - Output 1:5V; Output Current - Output 1:14A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RWS100B-5/CO2 | 285-RWS100B-5/CO2-ND | 62X6230 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | |
| Technology | Switching Power Supply | ||
| Features | 10 Year e-cap Lifetime SEMI F47 | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.107.1-01 UL508 | RoHS Compliant |