POWER SUPPLY, AC-DC, 48V, 32A; No. of Outputs:1Outputs; Output Power Max:1.566kW; Output Voltage - Output 1:48V; Output Current - Output 1:32A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 27AJ9848 |
| Product Name | Power Supply, Ac-Dc, 48V, 32A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 48.0 volts |