The RTW48-3R2L is a 150W AC-DC power supply in the RTW series, with a 48V output and universal input range of 85-265VAC. It measures 30 x 92 x 180 mm, supports remote on/off and current sharing, and operates with convection cooling. Efficiency is 86-89%, with a maximum ripple/noise of 200mV. It includes a vertical terminal block option, as indicated by the 'L' suffix. The unit complies with UL60950-1, CSA60950-1, EN60950-1, and CE Mark safety standards, and meets EN55011/EN55022-B and FCC-B EMI limits. It is SEMI F47 compliant and carries a 5-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | RTW48-3R2L |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Ultra-thin Convection cooled |
| Operating Temperature | -10 to 71 C (14 to 160 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |