The RTW28-5R4L is a 150W AC-DC power supply in the RTW series, designed for industrial applications requiring universal input (85-265VAC) and high efficiency. It provides a 28V output with a voltage adjustment range of 22.4-30.8V and a maximum output current of 5.4A. The unit features a convection-cooled, ultra-thin package measuring 30 x 92 x 180 mm, with remote on/off, current sharing, and DC fail signals. It meets EN55011/EN55022-B and FCC-B EMI limits, and is certified to UL60950-1, CSA60950-1, and EN60950-1 safety standards. The model includes a vertical terminal block option (L suffix) and operates from -10°C to +71°C with a 5-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | RTW28-5R4L |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Ultra-thin Convection cooled |
| Operating Temperature | -10 to 71 C (14 to 160 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |