TDK-Lambda Americas Inc. AC-DC Power Supplies RTW15-6R7L

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RTW15-6R7L is a 100W AC-DC power supply in the RTW series, designed for industrial applications with universal input voltage range of 85-265VAC and DC input of 150-340VDC. It features a 15V output with a voltage adjustment range of 12.0-16.5V and maximum output current of 6.7A. The unit has a vertical terminal block option (indicated by the 'L' suffix), measures 25 x 82 x 160 mm, and operates from -10°C to +71°C with convection cooling. It meets EN61000-3-2 for power factor, complies with UL60950-1, CSA60950-1, EN60950-1, and CE Mark safety standards, and supports remote on/off functionality. Efficiency is rated at 85-87% under 100/200VAC input conditions. The device includes overcurrent and overvoltage protection, line and load regulation within 0.2% and 0.4% respectively, and a 5-year warranty.

Datasheet Summary
Powered by GS/AI

The RTW15-6R7L is a 100W AC-DC power supply in the RTW series, designed for industrial applications with universal input voltage range of 85-265VAC and DC input of 150-340VDC. It features a 15V output with a voltage adjustment range of 12.0-16.5V and maximum output current of 6.7A. The unit has a vertical terminal block option (indicated by the 'L' suffix), measures 25 x 82 x 160 mm, and operates from -10°C to +71°C with convection cooling. It meets EN61000-3-2 for power factor, complies with UL60950-1, CSA60950-1, EN60950-1, and CE Mark safety standards, and supports remote on/off functionality. Efficiency is rated at 85-87% under 100/200VAC input conditions. The device includes overcurrent and overvoltage protection, line and load regulation within 0.2% and 0.4% respectively, and a 5-year warranty.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - RTW15-6R7L - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
RTW15-6R7L
AC-DC Power Supplies RTW15-6R7L
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
50W - 300W Single Output Industrial AC-DC Power Supplies - RTW15-6R7L - TDK-Lambda Europe GmbH
Achern, Germany
50W - 300W Single Output Industrial AC-DC Power Supplies
RTW15-6R7L
50W - 300W Single Output Industrial AC-DC Power Supplies RTW15-6R7L
Having an ultra-low profile, the enclosed RTW series of 50 to 300W power supplies provide solutions where space is extremely limited. The height of the 300W RTW is just 40mm with the 50W model measuring 22mm. Output voltages of 3.3, 5, 12, 15, 24, 28 and 48V cover the most popular applications. All models are convection cooled. Features Ultra Low Profile Convection cooled Universal Input (85 - 265VAC) High efficiency SEMI F47 Compliant (high line AC) 5 year warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

Having an ultra-low profile, the enclosed RTW series of 50 to 300W power supplies provide solutions where space is extremely limited. The height of the 300W RTW is just 40mm with the 50W model measuring 22mm. Output voltages of 3.3, 5, 12, 15, 24, 28 and 48V cover the most popular applications. All models are convection cooled.

Features

  • Ultra Low Profile
  • Convection cooled
  • Universal Input (85 - 265VAC)
  • High efficiency
  • SEMI F47 Compliant (high line AC)
  • 5 year warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH
Product Category Power Supplies Power Supplies
Product Number RTW15-6R7L RTW15-6R7L
Product Name AC-DC Power Supplies 50W - 300W Single Output Industrial AC-DC Power Supplies
Type DC Power Supply DC Power Supply
Technology Switching Power Supply
Features Ultra-thin Convection cooled
Operating Temperature -10 to 71 C (14 to 160 F) 71 C (160 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 Approvals (1) - UL60950-1, CSA60950-1 (cUL), EN60950-1, CE Mark
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS600M-32/EF - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
3 suppliers
High Voltage Power Supplies - 802-OEM-30KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-10KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-40kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details