The RTW03-35R is a 150W AC-DC switching power supply in the RTW series, designed for industrial applications requiring universal input voltage (85-265VAC) and high efficiency. It features an ultra-thin package measuring 30 x 92 x 180 mm, with a 3.3V output adjustable from 2.6 to 4.0V and a maximum output current of 35A. The unit supports remote on/off and current sharing, includes overcurrent and overvoltage protection, and complies with UL60950-1, CSA60950-1, EN60950-1, and CE safety standards. Operating temperature ranges from -20°C to +71°C with convection cooling, and it meets SEMI F47 and EN55011/EN55022-B EMI requirements. It carries a 5-year warranty and has a leakage current of 0.65mA maximum at 240VAC.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | RTW03-35RL |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Ultra-thin Convection cooled |
| Operating Temperature | -10 to 71 C (14 to 160 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |