TDK-Lambda Americas Inc. AC-DC Power Supplies RTW03-12RL

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RTW03-12RL is a 50W AC-DC power supply with a 3.3V output, designed for industrial applications requiring ultra-thin mounting and universal input range of 85-265VAC. It features a size of 22 x 82 x 124 mm, convection cooling, and includes remote On/Off and load regulation of 0.4%. The unit meets EN61000-3-2 for power factor, complies with SEMI F47 for line dip, and holds safety certifications for UL60950-1, CSA60950-1 (cUL), EN60950-1, and CE Mark. It operates from -10°C to +71°C with a 5-year warranty.

Datasheet Summary
Powered by GS/AI

The RTW03-12RL is a 50W AC-DC power supply with a 3.3V output, designed for industrial applications requiring ultra-thin mounting and universal input range of 85-265VAC. It features a size of 22 x 82 x 124 mm, convection cooling, and includes remote On/Off and load regulation of 0.4%. The unit meets EN61000-3-2 for power factor, complies with SEMI F47 for line dip, and holds safety certifications for UL60950-1, CSA60950-1 (cUL), EN60950-1, and CE Mark. It operates from -10°C to +71°C with a 5-year warranty.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - RTW03-12RL - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
RTW03-12RL
AC-DC Power Supplies RTW03-12RL
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
50W - 300W Single Output Industrial AC-DC Power Supplies - RTW03-12RL - TDK-Lambda Europe GmbH
Achern, Germany
50W - 300W Single Output Industrial AC-DC Power Supplies
RTW03-12RL
50W - 300W Single Output Industrial AC-DC Power Supplies RTW03-12RL
Having an ultra-low profile, the enclosed RTW series of 50 to 300W power supplies provide solutions where space is extremely limited. The height of the 300W RTW is just 40mm with the 50W model measuring 22mm. Output voltages of 3.3, 5, 12, 15, 24, 28 and 48V cover the most popular applications. All models are convection cooled. Features Ultra Low Profile Convection cooled Universal Input (85 - 265VAC) High efficiency SEMI F47 Compliant (high line AC) 5 year warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

Having an ultra-low profile, the enclosed RTW series of 50 to 300W power supplies provide solutions where space is extremely limited. The height of the 300W RTW is just 40mm with the 50W model measuring 22mm. Output voltages of 3.3, 5, 12, 15, 24, 28 and 48V cover the most popular applications. All models are convection cooled.

Features

  • Ultra Low Profile
  • Convection cooled
  • Universal Input (85 - 265VAC)
  • High efficiency
  • SEMI F47 Compliant (high line AC)
  • 5 year warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH
Product Category Power Supplies Power Supplies
Product Number RTW03-12RL RTW03-12RL
Product Name AC-DC Power Supplies 50W - 300W Single Output Industrial AC-DC Power Supplies
Type DC Power Supply DC Power Supply
Technology Switching Power Supply
Features Ultra-thin Convection cooled
Operating Temperature -10 to 71 C (14 to 160 F) 71 C (160 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 Approvals (1) - UL60950-1, CSA60950-1 (cUL), EN60950-1, CE Mark
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802-OEM-40KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-4KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-4kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-4kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details