Win Source Part Number: 1011340-RTEN-5030
Category: Filters>Power Line Filter Modules
Series: RTEN
Termination Style: Terminal Block
Package: Bulk
Applications: General Purpose
Standard Package: 1
Configuration: Single Stage
Filter Type: Three Phase (Delta)
Current: 30 A
Voltage - Rated DC: 500V
Voltage - Rated AC: 500V
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: TDK-Lambda Americas Inc
Other Names: 285-2754,RTEN-5030-N
Base Product Number: RTEN
Approval Agency: EN, UL
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1011340-RTEN-5030 |
| Product Name | Filters - Power Line Filter Modules |