The RTEN-5010 is a three-phase EMC filter rated for 500Vac and 10A, designed for EMI/RFI suppression in power lines. It features captive screws and terminal covers, a compact low-profile case, and supports DIN rail mounting. The filter provides common mode attenuation from 0.2 to 30 MHz and differential mode attenuation from 0.2 to 30 MHz, with a leakage current of 5.0 mA at 500Vac/60Hz and DC resistance of 60 mΩ. It is UL1283 certified for a short-circuit current rating of 14 kA with an inverse time circuit breaker and meets EN60939-1/-2 and RoHS standards. The unit weighs 360 g and operates from -25°C to +85°C, with derating above 50°C. Storage and operating humidity range is 5% to 85% RH non-condensing.
LINE FILT 500VDC 500VAC 10A CHAS Product overview: RTEN-5010 from TDK-Lambda, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 10A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-RTEN-5010 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 838-RTEN-5010 |
| Product Name | 10A EMI RFI Filter |
| Filter Category | Active Filter |