Three Phase (Delta) EMC/EMI Line Filter 6A 500VAC Single Stage Terminal Block
FILTER, 500VAC 6A, SCREW TERMINATIONS
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RTEN-5006-ND | 46R0847 |
| Product Name | Power Line Filter Modules | Filter, 500Vac 6A, Screw Terminations Tdk-Lambda |
| Filter Type | Three Phase |