The Tdk-Lambda Filter, part number 46R0841, is designed for use in three-phase inverter applications, specifically on the secondary side. It operates at a rated voltage of 500Vac and a current rating of 80A. The filter features screw terminations for secure connections and includes a terminal block cover for added safety during installation. This filter complies with safety standards including UL1283 and EN60939-1/-2, ensuring reliability in various applications. It has a low-profile design, making it suitable for space-constrained environments. The operating temperature range is from -25°C to +85°C, allowing for versatility in different operating conditions. The product also conforms to the RoHS directive, indicating it is free from hazardous substances. Engineers considering this filter should note its compact size and ease of installation, which may enhance efficiency in their projects.
FILTER, 500VAC 80A, SCREW TERMINATIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 46R0841 |
| Product Name | Filter, 500Vac 80A, Screw Terminations Tdk-Lambda |