The Tdk-Lambda Filter, part number 46R0593, is designed for use in applications requiring a rated voltage of 250Vac and a rated current of 20A. It features screw terminations for secure connections and is equipped with an amorphous core to enhance common mode noise suppression, which helps prevent device errors. This filter is compliant with safety standards including UL1283, CSA C22.2 No.8, and EN60939, ensuring its reliability in various environments. The product also offers low leakage current characteristics, making it suitable for sensitive applications. It operates within a temperature range of -25°C to +85°C and has a withstand voltage of 2500V for 60 seconds. The filter is compatible with DIN rail installation, providing flexibility in mounting options.
FILTER, 250VAC 20A, SCREW TERMINATIONS, LOW LEAKAGE
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 46R0593 |
| Product Name | Filter, 250Vac 20A, Screw Terminations, Low Leakage Tdk-Lambda |