Single Phase EMC/EMI Line Filter 6A 250VAC Single Stage Terminal Block
FILTER, 250VAC 6A, SCREW TERMINATIONS, DIN RAIL MOUNT ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RSMN-2006D-ND | 46R0580 |
| Product Name | Power Line Filter Modules | Filter, 250Vac 6A, Screw Terminations, Din Rail Mount Rohs Compliant Tdk-Lambda |
| Filter Type | Single Phase | |
| Package / Mounting | DIN Rail | |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, EN, UL |