The RSHN-2010L is a single-phase, 250Vac, 10A EMI filter designed for noise suppression in power lines. It features a low leakage current of 0.10 mA at 500Vac/60Hz, a DC resistance of 60 mΩ, and common-mode attenuation of 25 dB from 0.3 to 10 MHz and differential-mode attenuation of 25 dB from 0.3 to 30 MHz. The unit is certified to UL1283 and CSA C22.2 No.8, with a short-circuit current rating of 14 kA when used with an inverse-time circuit breaker. It includes captive hardware, a DIN rail mount option, and weighs 240 g. Operating temperature ranges from -25°C to +85°C, and it complies with RoHS and EN60939-1/-2 standards.
LINE FILTER 250VDC/VAC 10A CHAS Product overview: RSHN-2010L from TDK-Lambda, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 10A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-RSHN-2010L can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 838-RSHN-2010L |
| Product Name | 10A EMI RFI Filter |
| Filter Category | Active Filter |