TDK-Lambda Americas Inc. Power Line Filter, 1 Phase, 10A, 250Vac; Filter Applications Tdk-Lambda RSEN-2010D

Description
POWER LINE FILTER, 1 PHASE, 10A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Terminals:ScrewRoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1 PHASE, 10A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Terminals:ScrewRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1 Phase, 10A, 250Vac; Filter Applications Tdk-Lambda - 46R0387 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 10A, 250Vac; Filter Applications Tdk-Lambda
46R0387
Power Line Filter, 1 Phase, 10A, 250Vac; Filter Applications Tdk-Lambda 46R0387
POWER LINE FILTER, 1 PHASE, 10A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Terminals:ScrewRoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 10A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Terminals:ScrewRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 46R0387
Product Name Power Line Filter, 1 Phase, 10A, 250Vac; Filter Applications Tdk-Lambda
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1919667 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Common Mode Choke, 4.3Mh, 40A, 1-Phase; Dc Current Rating Schurter - 53AJ8401 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 40 amps
View Details