TDK-Lambda Americas Inc. Filter, 250Vac 3A, Screw Terminations, Low Leakage Tdk-Lambda RSEN-2003L

Description
FILTER, 250VAC 3A, SCREW TERMINATIONS, LOW LEAKAGE
Description
FILTER, 250VAC 3A, SCREW TERMINATIONS, LOW LEAKAGE
Datasheet
Datasheet Summary
Powered by GS/AI

The Tdk-Lambda Filter, part number 46R0380, is designed for use in applications requiring a 250Vac rating and a maximum current of 3A. It features screw terminations for secure connections and is characterized by low leakage current, making it suitable for sensitive electronic environments. The filter complies with safety standards including UL1283 and CSA C22.2 No. 8, ensuring reliability and safety in operation. It operates effectively within a temperature range of -25 to +85 degrees Celsius. This product is ideal for engineers seeking a compact and efficient filtering solution for their projects.

Datasheet Summary
Powered by GS/AI

The Tdk-Lambda Filter, part number 46R0380, is designed for use in applications requiring a 250Vac rating and a maximum current of 3A. It features screw terminations for secure connections and is characterized by low leakage current, making it suitable for sensitive electronic environments. The filter complies with safety standards including UL1283 and CSA C22.2 No. 8, ensuring reliability and safety in operation. It operates effectively within a temperature range of -25 to +85 degrees Celsius. This product is ideal for engineers seeking a compact and efficient filtering solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Filter, 250Vac 3A, Screw Terminations, Low Leakage Tdk-Lambda - 46R0380 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 250Vac 3A, Screw Terminations, Low Leakage Tdk-Lambda
46R0380
Filter, 250Vac 3A, Screw Terminations, Low Leakage Tdk-Lambda 46R0380
FILTER, 250VAC 3A, SCREW TERMINATIONS, LOW LEAKAGE

FILTER, 250VAC 3A, SCREW TERMINATIONS, LOW LEAKAGE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 46R0380
Product Name Filter, 250Vac 3A, Screw Terminations, Low Leakage Tdk-Lambda
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-10KEPS10BFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details