TDK-Lambda Americas Inc., High Power Division Connectors,Interconnects RSEL-2002W

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Filter Type: Power Line Configuration: 5 x 7 Voltage - Rated DC: 48V Applications: Motor Control Approval Agency: CE, CSA, PSE, UL Operating Temperature: -40°C ~ 85°C Termination Style: PC Pin, Solder Lug
Request a Quote
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Filter Type: Power Line Configuration: 5 x 7 Voltage - Rated DC: 48V Applications: Motor Control Approval Agency: CE, CSA, PSE, UL Operating Temperature: -40°C ~ 85°C Termination Style: PC Pin, Solder Lug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Filter Type: Power Line Configuration: 5 x 7 Voltage - Rated DC: 48V Applications: Motor Control Approval Agency: CE, CSA, PSE, UL Operating Temperature: -40°C ~ 85°C Termination Style: PC Pin, Solder Lug

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Filter Type: Power Line
Configuration: 5 x 7
Voltage - Rated DC: 48V
Applications: Motor Control
Approval Agency: CE, CSA, PSE, UL
Operating Temperature: -40°C ~ 85°C
Termination Style: PC Pin, Solder Lug

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details