Single Phase EMC/EMI Line Filter 60A 250VAC Single Stage Terminal Block
FILTER, 250VAC 60A, SCREW TERMINATIONS
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RSAN-2060-ND | 46R0344 |
| Product Name | Power Line Filter Modules | Filter, 250Vac 60A, Screw Terminations Tdk-Lambda |
| Filter Type | Single Phase |