TDK-Lambda Americas Inc., High Power Division 20A EMI RFI Filter RSAN-2020D

Description
LINE FILTER 250VDC/VAC 20A DIN Product overview: RSAN-2020D from TDK-Lambda, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 20A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-RSAN-2020D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LINE FILTER 250VDC/VAC 20A DIN Product overview: RSAN-2020D from TDK-Lambda, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 20A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-RSAN-2020D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A EMI RFI Filter - 838-RSAN-2020D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20A EMI RFI Filter
838-RSAN-2020D
20A EMI RFI Filter 838-RSAN-2020D
LINE FILTER 250VDC/VAC 20A DIN Product overview: RSAN-2020D from TDK-Lambda, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 20A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-RSAN-2020D can be used for catalog matching and distributor lookup.

LINE FILTER 250VDC/VAC 20A DIN Product overview: RSAN-2020D from TDK-Lambda, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 20A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-RSAN-2020D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - RSAN-2020D
758713-RSAN-2020D
Electronic Wholesale - RSAN-2020D 758713-RSAN-2020D
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 758713-RSAN-2020D Termination Style: Terminal Block Mounting Style: DIN Rail Approvals: CSA, EN, UL Applications: General Purpose Configuration: Single Stage Filter Type: Single Phase Current: 20A Voltage - Rated DC: 250V Voltage - Rated AC: 250V Categories: Filters Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 758713-RSAN-2020D
Termination Style: Terminal Block
Mounting Style: DIN Rail
Approvals: CSA, EN, UL
Applications: General Purpose
Configuration: Single Stage
Filter Type: Single Phase
Current: 20A
Voltage - Rated DC: 250V
Voltage - Rated AC: 250V
Categories: Filters
Temperature Range - Operating: -25°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 838-RSAN-2020D 758713-RSAN-2020D
Product Name 20A EMI RFI Filter Electronic Wholesale - RSAN-2020D
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MAX295CPA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
2560MHz 50Ohm EMI RFI Filter - 844-880157 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details