Single Phase EMC/EMI Line Filter 3A 250VAC Single Stage Quick Connect
FILTER, 250VAC 3A, FASTON TERMINATIONS, LOW LEAKAGE
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RSAL-2003AL-ND | 46R0311 |
| Product Name | Power Line Filter Modules | Filter, 250Vac 3A, Faston Terminations, Low Leakage Tdk-Lambda |
| Filter Type | Single Phase |