Win Source Part Number: 1044346-RSAL-2002A
Category: Filters>Power Line Filter Modules
Series: RSAL
Termination Style: Quick Connect
Package: Bulk
Applications: General Purpose
Standard Package: 1
Configuration: Single Stage
Filter Type: Single Phase
Current: 2 A
Voltage - Rated DC: 250V
Voltage - Rated AC: 250V
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): RSAL-2002ARSAL2002A;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.90.4100
Mfr: TDK-Lambda Americas Inc
Other Names: RSAL2002A
Base Product Number: RSAL-2002
Approval Agency: CSA, EN, UL
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1044346-RSAL-2002A |
| Product Name | Filters - Power Line Filter Modules |