Single Phase EMC/EMI Line Filter 1A 250VAC Single Stage Wire Leads
FILTER, 250VAC 1A, WIRE LEAD TERMINATIONS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RSAL-2001W-ND | 46R0304 |
| Product Name | Power Line Filter Modules | Filter, 250Vac 1A, Wire Lead Terminations Rohs Compliant Tdk-Lambda |
| Filter Type | Single Phase | |
| Package / Mounting | Chassis Mount | |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, EN, UL |