TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters RM100-48-5/TEL

Description
Win Source Part Number: 1025346-RM100-48-5/T EL Category: Power Supplies - Board Mount>DC DC Converters Series: RM (100W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100 W Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Mounting Type: Through Hole Package / Case: 13-DIP Module Temperature Range - Operating: -20°C ~ 85°C (With Derating) Dimension: 4.57" L x 2.36" W x 0.31" H (116.0mm x 60.0mm x 8.0mm) Alternative Parts (Cross-Reference): RM100-48-5/TELRM1004 85/TEL; ECCN: OBSOLETE Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: TDK-Lambda Americas Inc Other Names: RM100485/TEL-ND,RM10 0485/TEL Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1025346-RM100-48-5/T EL Category: Power Supplies - Board Mount>DC DC Converters Series: RM (100W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100 W Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Mounting Type: Through Hole Package / Case: 13-DIP Module Temperature Range - Operating: -20°C ~ 85°C (With Derating) Dimension: 4.57" L x 2.36" W x 0.31" H (116.0mm x 60.0mm x 8.0mm) Alternative Parts (Cross-Reference): RM100-48-5/TELRM1004 85/TEL; ECCN: OBSOLETE Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: TDK-Lambda Americas Inc Other Names: RM100485/TEL-ND,RM10 0485/TEL Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1025346-RM100-48-5/TEL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1025346-RM100-48-5/TEL
Power Supplies - Board Mount - DC DC Converters 1025346-RM100-48-5/TEL
Win Source Part Number: 1025346-RM100-48-5/T EL Category: Power Supplies - Board Mount>DC DC Converters Series: RM (100W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100 W Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Mounting Type: Through Hole Package / Case: 13-DIP Module Temperature Range - Operating: -20°C ~ 85°C (With Derating) Dimension: 4.57" L x 2.36" W x 0.31" H (116.0mm x 60.0mm x 8.0mm) Alternative Parts (Cross-Reference): RM100-48-5/TELRM1004 85/TEL; ECCN: OBSOLETE Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: TDK-Lambda Americas Inc Other Names: RM100485/TEL-ND,RM10 0485/TEL Product Status: Obsolete

Win Source Part Number: 1025346-RM100-48-5/TEL
Category: Power Supplies - Board Mount>DC DC Converters
Series: RM (100W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 100 W
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Mounting Type: Through Hole
Package / Case: 13-DIP Module
Temperature Range - Operating: -20°C ~ 85°C (With Derating)
Dimension: 4.57" L x 2.36" W x 0.31" H (116.0mm x 60.0mm x 8.0mm)
Alternative Parts (Cross-Reference): RM100-48-5/TELRM100485/TEL;
ECCN: OBSOLETE
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 0000.00.0000
Mfr: TDK-Lambda Americas Inc
Other Names: RM100485/TEL-ND,RM100485/TEL
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1025346-RM100-48-5/TEL
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 13-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
DC-DC Converters - 1228133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details