TDK U.S.A. Corporation Fixed Inductors RLF7045T-330M1R2-D

Description
33µH Shielded Wirewound Inductor 1.2A 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 1.2A 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16657-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16657-2-ND
Fixed Inductors 445-16657-2-ND
33µH Shielded Wirewound Inductor 1.2A 150mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.2A 150mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1164948-RLF7045T-330M1R2-D
Inductors, Coils, Chokes - Fixed Inductors 1164948-RLF7045T-330M1R2-D
Win Source Part Number: 1164948-RLF7045T-330 M1R2-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: RLF-D Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 150mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.287" L x 0.268" W (7.30mm x 6.80mm) Alternative Parts (Cross-Reference): RLF7045T330M1R2D; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: RLF7045T-330M1R2-D-N D,445-16657-1,445-16 657-2,445-16657-6 Product Status: Not For New Designs Current - Saturation (Isat): 1.2A

Win Source Part Number: 1164948-RLF7045T-330M1R2-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: RLF-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 150mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.268" W (7.30mm x 6.80mm)
Alternative Parts (Cross-Reference): RLF7045T330M1R2D;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: RLF7045T-330M1R2-D-ND,445-16657-1,445-16657-2,445-16657-6
Product Status: Not For New Designs
Current - Saturation (Isat): 1.2A

Buy Now Datasheet
SMD 33UH 1.2A 150 MOHM Inductor and Choke - 71-RLF7045T-330M1R2-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.2A 150 MOHM Inductor and Choke
71-RLF7045T-330M1R2-D
SMD 33UH 1.2A 150 MOHM Inductor and Choke 71-RLF7045T-330M1R2-D
FIXED IND 33UH 1.2A 150 MOHM SMD Product overview: RLF7045T-330M1R2-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.2A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.2A, 150 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLF7045T-330M1R2- D can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.2A 150 MOHM SMD Product overview: RLF7045T-330M1R2-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.2A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.2A, 150 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLF7045T-330M1R2-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16657-2-ND 1164948-RLF7045T-330M1R2-D 71-RLF7045T-330M1R2-D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 33UH 1.2A 150 MOHM Inductor and Choke
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details