Manufacturer: TDK Corporation
Win Source Part Number: 932235-RLF7045T-101M
Series: RLF-D
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 432mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: RLF7045T-101MR75-D-N
FIXED IND 100UH 750MA 432MOHM SM Product overview: RLF7045T-101MR75-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 750MA, 432MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 750MA, 432MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLF7045T-101MR75-
100µH Shielded Wirewound Inductor 750mA 432mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 932235-RLF7045T-101MR75-D | 71-RLF7045T-101MR75-D | 445-16654-2-ND |
| Product Name | Fixed Inductors - RLF7045T-101MR75-D | 100UH 750MA 432MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 100 microH |