TDK-Lambda Americas Inc., High Power Division Fixed Inductors RLF7030T-3R3M4R1

Description
3.3µH Shielded Wirewound Inductor 4.1A 20.88mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 4.1A 20.88mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-2963-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2963-2-ND
Fixed Inductors 445-2963-2-ND
3.3µH Shielded Wirewound Inductor 4.1A 20.88mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 4.1A 20.88mOhm Max Nonstandard

Buy Now Datasheet
3.3UH 4.1A 20.88 MOHM Inductor and Choke - 71-RLF7030T-3R3M4R1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 4.1A 20.88 MOHM Inductor and Choke
71-RLF7030T-3R3M4R1
3.3UH 4.1A 20.88 MOHM Inductor and Choke 71-RLF7030T-3R3M4R1
FIXED IND 3.3UH 4.1A 20.88 MOHM Product overview: RLF7030T-3R3M4R1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 4.1A, 20.88 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 4.1A, 20.88 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLF7030T-3R3M4R1 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 4.1A 20.88 MOHM Product overview: RLF7030T-3R3M4R1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 4.1A, 20.88 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 4.1A, 20.88 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLF7030T-3R3M4R1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Rlf Series, 3.3 H, 20%, Wirewound, 0.0174 Ohm, 4.1 A Rohs Compliant Tdk - 33P8066 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Rlf Series, 3.3 H, 20%, Wirewound, 0.0174 Ohm, 4.1 A Rohs Compliant Tdk
33P8066
Surface Mount Power Inductor, Rlf Series, 3.3 H, 20%, Wirewound, 0.0174 Ohm, 4.1 A Rohs Compliant Tdk 33P8066
Surface Mount Power Inductor, RLF Series, 3.3 H, 20%, Wirewound, 0.0174 ohm, 4.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, RLF Series, 3.3 H, 20%, Wirewound, 0.0174 ohm, 4.1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - RLF7030T-3R3M4R1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
RLF7030T-3R3M4R1
Fixed Inductors RLF7030T-3R3M4R1
FIXED IND 3.3UH 4.1A 20.88 MOHM

FIXED IND 3.3UH 4.1A 20.88 MOHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-2963-2-ND 71-RLF7030T-3R3M4R1 33P8066 RLF7030T-3R3M4R1
Product Name Fixed Inductors 3.3UH 4.1A 20.88 MOHM Inductor and Choke Surface Mount Power Inductor, Rlf Series, 3.3 H, 20%, Wirewound, 0.0174 Ohm, 4.1 A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details