Power supply SMD inductor (wirewound, magnetic shield). Low-profile, low-inductance, high-current type. Ideal for notebook PCs, entertainment devices etc.
Inductance = 1.9 μH
Maximum DC Current = 13A
Length = 12.8mm
Depth = 12.5mm
Height = 4.7mm
Dimensions = 12.8 x 12.5 x 4.7mm
Tolerance = ±30%
Maximum DC Resistance = 3.6mOhms
Inductor Construction = Wire-Wound
Maximum Operating Temperature = +105°C
1.9µH Shielded Wirewound Inductor 10.5A 4.32mOhm Max Nonstandard
1.9µH Shielded Wirewound Inductor 10.5A 4.32mOhm Max Nonstandard
1.9µH Shielded Wirewound Inductor 10.5A 4.32mOhm Max Nonstandard
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors |
Product Number | 6043441 | 445-2948-1-ND |
Product Name | Fixed Inductors | |
Operating Temperature | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
Technology | Wirewound | |
Inductance Range | 1.9 microH | |
Inductance Tolerance | -30 to 30 (+/- %) | 30 (+/- %) |
DCR | 0.0036 ohms | 0.0043 ohms |